AVX Corporation Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C333KAT2A.

Description
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5635 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5635
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5635
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5635
Product Name Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers