KYOCERA AVX Components Corporation Ceramic Capacitors 08055C333J4T2A

Description
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H333JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H333JTTR-ND
Ceramic Capacitors 478-KAM21BR71H333JTTR-ND
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H333JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H333JTCT-ND
Ceramic Capacitors 478-KAM21BR71H333JTCT-ND
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H333JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H333JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H333JTDKR-ND
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 66M3754 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
66M3754
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 66M3754
CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H333JTTR-ND 478-KAM21BR71H333JTDKR-ND 66M3754
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details