Kyocera Corporation Ceramic Capacitors 08055C332KAZ2A

Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR71H332KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H332KTDKR-ND
Ceramic Capacitors 478-KGF21BR71H332KTDKR-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H332KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H332KTCT-ND
Ceramic Capacitors 478-KGF21BR71H332KTCT-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H332KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H332KTTR-ND
Ceramic Capacitors 478-KGF21BR71H332KTTR-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3749 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3749
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3749
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF21BR71H332KTDKR-ND 478-KGF21BR71H332KTCT-ND 66M3749
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details