CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J7542 | 08055C332KAT4A |
| Product Name | Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0033 microF | 0.0033 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |