Kyocera Corporation SMD 50V 3300pF Capacitor 08055C332KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM21NR71H332KT Product overview: 08055C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM21NR71H332KT Product overview: 08055C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330250-08055C332KAT2A is a ceramic capacitor with a capacitance of 3300 pF and a voltage rating of 50V. It features an X7R dielectric, which provides temperature stability with a capacitance variation of ±15% over a temperature range of -55°C to +125°C. The capacitor is packaged in a surface mount configuration (0805 size, 2.01mm x 1.25mm) and is suitable for general-purpose applications. It has a maximum thickness of 0.037 inches (0.94mm) and is compliant with RoHS3 standards. The product is available in a standard package of 4,000 units and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330250-08055C332KAT2A is a ceramic capacitor with a capacitance of 3300 pF and a voltage rating of 50V. It features an X7R dielectric, which provides temperature stability with a capacitance variation of ±15% over a temperature range of -55°C to +125°C. The capacitor is packaged in a surface mount configuration (0805 size, 2.01mm x 1.25mm) and is suitable for general-purpose applications. It has a maximum thickness of 0.037 inches (0.94mm) and is compliant with RoHS3 standards. The product is available in a standard package of 4,000 units and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 3300pF Capacitor
60-08055C332KAT2A
SMD 50V 3300pF Capacitor 60-08055C332KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM21NR71H332KT Product overview: 08055C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C332KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM21NR71H332KT Product overview: 08055C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330250-08055C332KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330250-08055C332KAT2A
Capacitors - Ceramic Capacitors 1330250-08055C332KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330250-08055C332KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1377-2,08055C332 KAT2A/4K,478-1377-1, 478-1377-6,08055C332 KAT2A\\4K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330250-08055C332KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1377-2,08055C332KAT2A/4K,478-1377-1,478-1377-6,08055C332KAT2A\\4K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CAP CER 3300PF 50V X7R 0805 - 66-08055C332KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 50V X7R 0805
66-08055C332KAT2A
CAP CER 3300PF 50V X7R 0805 66-08055C332KAT2A
CAP CER 3300PF 50V X7R 0805

CAP CER 3300PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C332KAT2A
Ceramic Capacitors 08055C332KAT2A
CAP CER 3300PF 50V X7R 0805

CAP CER 3300PF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 03H3529 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
03H3529
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 03H3529
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 67W0485 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
67W0485
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 67W0485
SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 89W0563 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
89W0563
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 89W0563
MLCC CAPACITOR, 3300pF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 3300pF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9399 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9399
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9399
SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C332KAT2A 1330250-08055C332KAT2A 66-08055C332KAT2A 08055C332KAT2A 03H3529 67W0485 89W0563
Product Name SMD 50V 3300pF Capacitor Capacitors - Ceramic Capacitors CAP CER 3300PF 50V X7R 0805 Ceramic Capacitors Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers