CAP CER 330PF 50V X7R 0805
CAP CER 330PF 50V X7R 0805
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66-08055C331KAZ2A | 08055C331KAZ2A |
| Product Name | CAP CER 330PF 50V X7R 0805 | Ceramic Capacitors |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition; CERAMIC | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |