KYOCERA AVX Components Corporation Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C273KAT4A

Description
CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0844
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0844
CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0844
Product Name Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers