AVX Corporation Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C273KAT2A.

Description
CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30AC2675 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30AC2675
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30AC2675
CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2675
Product Name Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers