Kyocera Corporation Ceramic Capacitor 0.027Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C273JAT2A

Description
CERAMIC CAPACITOR 0.027UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.027UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 45H3141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
45H3141
Ceramic Capacitor 0.027Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 45H3141
CERAMIC CAPACITOR 0.027UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H3141
Product Name Ceramic Capacitor 0.027Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers