Kyocera Corporation Ceramic Capacitors 08055C272KAT2A

Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1376-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1376-6-ND
Ceramic Capacitors 478-1376-6-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1376-2-ND
Ceramic Capacitors 478-1376-2-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1376-1-ND
Ceramic Capacitors 478-1376-1-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C272KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C272KAT2A
Ceramic Capacitors 08055C272KAT2A
CAP CER 2700PF 50V X7R 0805

CAP CER 2700PF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 03H3524 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
03H3524
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 03H3524
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9346 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9346
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9346
SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1376-6-ND 478-1376-2-ND 08055C272KAT2A 03H3524 95W9346
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details