Kyocera Corporation Ceramic Capacitors 08055C224K4T4A

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71H224KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H224KLDKR-ND
Ceramic Capacitors 478-KAM21KR71H224KLDKR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H224KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H224KLCT-ND
Ceramic Capacitors 478-KAM21KR71H224KLCT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H224KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H224KLTR-ND
Ceramic Capacitors 478-KAM21KR71H224KLTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.22uF Capacitor
60-08055C224K4T4A
SMD 50V 0.22uF Capacitor 60-08055C224K4T4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KL NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KL Product overview: 08055C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KL NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KL Product overview: 08055C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71H224KLDKR-ND 478-KAM21KR71H224KLCT-ND 60-08055C224K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 0.22uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details