AVX Corporation SMD 50V 0.22uF Capacitor 08055C224K4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KU NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KU Product overview: 08055C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KU NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KU Product overview: 08055C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.22uF Capacitor
60-08055C224K4T2A
SMD 50V 0.22uF Capacitor 60-08055C224K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KU NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KU Product overview: 08055C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H224KU NW G LOB PN 50V 0.22uF X7 A 581-KAM21KR71H224KU Product overview: 08055C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C224K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441429
MLCCs - Multilayer Ceramic Capacitors 1441429
KYOCERA AVX 08055C224K4T2A

KYOCERA AVX 08055C224K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353244 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353244
MLCCs - Multilayer Ceramic Capacitors 1353244
KYOCERA AVX 08055C224K4T2A

KYOCERA AVX 08055C224K4T2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1330712-08055C224K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330712-08055C224K4T2A
Capacitors - Ceramic Capacitors 1330712-08055C224K4T2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330712-08055C224K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08055C224K4T2A-ND,47 8-7957-6,08055C224K4 T2A/2K,478-7957-2,08 055C224K4T2A\\2K,478 -7957-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330712-08055C224K4T2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08055C224K4T2A-ND,478-7957-6,08055C224K4T2A/2K,478-7957-2,08055C224K4T2A\\2K,478-7957-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0805; Capacitance Kyocera Avx - 32T4961 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0805; Capacitance Kyocera Avx
32T4961
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0805; Capacitance Kyocera Avx 32T4961
CAPACITOR, MLCC, X7R, 0.22UF, 50V, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.22UF, 50V, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8521
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8521
CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C224K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C224K4T2A
Ceramic Capacitors 08055C224K4T2A
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C224K4T2A 1441429 1330712-08055C224K4T2A 32T4961 08055C224K4T2A
Product Name SMD 50V 0.22uF Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details