AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C224JAT2A

Description
KYOCERA AVX 08055C224JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C224JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353243 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353243
MLCCs - Multilayer Ceramic Capacitors 1353243
KYOCERA AVX 08055C224JAT2A

KYOCERA AVX 08055C224JAT2A

Supplier's Site
Ceramic Capacitors - 08055C224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C224JAT2A
Ceramic Capacitors 08055C224JAT2A
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3736 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3736
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3736
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8520
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8520
CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8207
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8207
CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353243 08055C224JAT2A 66M3736 66AH8207
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors
Applications Automotive General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details