AVX Corporation Ceramic Capacitors - 08055C223JAT2A 08055C223JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000382-08055C223JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000382-08055C223JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C223JAT2A - 1000382-08055C223JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C223JAT2A
1000382-08055C223JAT2A
Ceramic Capacitors - 08055C223JAT2A 1000382-08055C223JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000382-08055C223JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000382-08055C223JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441416
MLCCs - Multilayer Ceramic Capacitors 1441416
KYOCERA AVX 08055C223JAT2A

KYOCERA AVX 08055C223JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353241 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353241
MLCCs - Multilayer Ceramic Capacitors 1353241
KYOCERA AVX 08055C223JAT2A

KYOCERA AVX 08055C223JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V Capacitor
60-08055C223JAT2A
SMD 50V Capacitor 60-08055C223JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H223JT NEW GLOBAL PN 50V 0.022u A 581-KGM21NR71H223JT Product overview: 08055C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C223JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H223JT NEW GLOBAL PN 50V 0.022u A 581-KGM21NR71H223JT Product overview: 08055C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C223JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 85R5703 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
85R5703
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 85R5703
SMD Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9398
Cap, 0.022Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9398
CAP, 0.022µF, 50V, 5%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.022µF, 50V, 5%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C223JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C223JAT2A
Ceramic Capacitors 08055C223JAT2A
CAP CER 0.022UF 50V X7R 0805

CAP CER 0.022UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000382-08055C223JAT2A 1441416 60-08055C223JAT2A 85R5703 04X9398 08055C223JAT2A
Product Name Ceramic Capacitors - 08055C223JAT2A MLCCs - Multilayer Ceramic Capacitors SMD 50V Capacitor Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.022Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers