Kyocera Corporation Ceramic Capacitor 2200Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C222MAT2A

Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7509 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7509
Ceramic Capacitor 2200Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7509
CERAMIC CAPACITOR 2200PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7509
Product Name Ceramic Capacitor 2200Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details