AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C222JAT2A

Description
KYOCERA AVX 08055C222JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C222JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353239
MLCCs - Multilayer Ceramic Capacitors 1353239
KYOCERA AVX 08055C222JAT2A

KYOCERA AVX 08055C222JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359048
MLCCs - Multilayer Ceramic Capacitors 1359048
KYOCERA AVX 08055C222JAT2A

KYOCERA AVX 08055C222JAT2A

Supplier's Site
Mlcc Capacitor, 2200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 89W0562 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
89W0562
Mlcc Capacitor, 2200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 89W0562
MLCC CAPACITOR, 2200pF, 50V, X7R, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 2200pF, 50V, X7R, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9397
Cap, 2200Pf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9397
CAP, 2200PF, 50V, 5%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C222JAT2A
Ceramic Capacitors 08055C222JAT2A
CAP CER 2200PF 50V X7R 0805

CAP CER 2200PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353239 89W0562 04X9397 08055C222JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 2200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Cap, 2200Pf, 50V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details