Kyocera Corporation Ceramic Capacitor, 220Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C221MAT2A

Description
CERAMIC CAPACITOR, 220PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 220PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 220Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7506 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7506
Ceramic Capacitor, 220Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7506
CERAMIC CAPACITOR, 220PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7506
Product Name Ceramic Capacitor, 220Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details