Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C221KAT2A

Description
KYOCERA AVX 08055C221KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C221KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359046
MLCCs - Multilayer Ceramic Capacitors 1359046
KYOCERA AVX 08055C221KAT2A

KYOCERA AVX 08055C221KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353238
MLCCs - Multilayer Ceramic Capacitors 1353238
KYOCERA AVX 08055C221KAT2A

KYOCERA AVX 08055C221KAT2A

Supplier's Site
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 97C7009 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
97C7009
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 97C7009
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9344 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9344
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9344
SMD Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C221KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C221KAT2A
Ceramic Capacitors 08055C221KAT2A
CAP CER 220PF 50V X7R 0805

CAP CER 220PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359046 97C7009 95W9344 08055C221KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MTB063KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details