Kyocera Corporation Ceramic Capacitors 08055C220KAT2A

Description
22pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055C220KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C220KAT2ATR-ND
Ceramic Capacitors 478-08055C220KAT2ATR-ND
22pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C220KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C220KAT2A
Ceramic Capacitors 08055C220KAT2A
CAP CER 22PF 0805

CAP CER 22PF 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055C220KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C220KAT2A
Capacitors - Ceramic Capacitors 08055C220KAT2A
CAP CER 22PF 0805

CAP CER 22PF 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-08055C220KAT2ATR-ND 08055C220KAT2A 08055C220KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details