0.02µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.02µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.02µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 0.02UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:20000pF;
CAP CER 0.02UF 50V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-08055C203KAT2ACT-ND | 478-08055C203KAT2ADKR-ND | 55J7501 | 08055C203KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.02Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0200 microF | 0.0200 microF | 0.0200 microF | 0.0200 microF |