Kyocera Corporation Ceramic Capacitors 08055C182KAT2A

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1374-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1374-2-ND
Ceramic Capacitors 478-1374-2-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1374-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1374-1-ND
Ceramic Capacitors 478-1374-1-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1374-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1374-6-ND
Ceramic Capacitors 478-1374-6-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 1800PF 50V X7R 0805 - 66-08055C182KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1800PF 50V X7R 0805
66-08055C182KAT2A
CAP CER 1800PF 50V X7R 0805 66-08055C182KAT2A
CAP CER 1800PF 50V X7R 0805

CAP CER 1800PF 50V X7R 0805

Supplier's Site
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 83H2700 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
83H2700
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 83H2700
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9342 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9342
Smd Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9342
SMD Multilayer Ceramic Capacitor, 1800 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1800 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4517
Cap, 1800Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4517
CAP, 1800PF, 50V, 10%, X7R, 0805, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0805, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C182KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C182KAT2A
Ceramic Capacitors 08055C182KAT2A
CAP CER 1800PF 50V X7R 0805

CAP CER 1800PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1374-2-ND 478-1374-6-ND 66-08055C182KAT2A 83H2700 95W9342 13AC4517 08055C182KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 1800PF 50V X7R 0805 Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 1800Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details