Kyocera Corporation Ceramic Capacitors 08055C181KAT2A

Description
180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11903-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11903-2-ND
Ceramic Capacitors 478-11903-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11903-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11903-1-ND
Ceramic Capacitors 478-11903-1-ND
180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11903-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11903-6-ND
Ceramic Capacitors 478-11903-6-ND
180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7487 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7487
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7487
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11903-2-ND 478-11903-6-ND 55J7487
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details