Kyocera Corporation Ceramic Capacitors 08055C163JAT2A

Description
0.016µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.016µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C163JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C163JAT2A-ND
Ceramic Capacitors 08055C163JAT2A-ND
0.016µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.016µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C163JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C163JAT2A
Capacitors - Ceramic Capacitors 08055C163JAT2A
CAP CER 0.016UF 50V X7R 0805

CAP CER 0.016UF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 0.016Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7485 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.016Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7485
Capacitor Ceramic 0.016Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7485
CAPACITOR CERAMIC 0.016UF 50V, X7R, 5%, 0805; Capacitance:16000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.016UF 50V, X7R, 5%, 0805; Capacitance:16000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C163JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C163JAT2A
Ceramic Capacitors 08055C163JAT2A
CAP CER 0.016UF 50V X7R 0805

CAP CER 0.016UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C163JAT2A-ND 08055C163JAT2A 55J7485 08055C163JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.016Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 0.0160 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details