Kyocera Corporation CAP CER 0.15UF 50V X7R 0805 08055C154JAT2A

Description
CAP CER 0.15UF 50V X7R 0805
Datasheet
Description
CAP CER 0.15UF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.15UF 50V X7R 0805 - 66-08055C154JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.15UF 50V X7R 0805
66-08055C154JAT2A
CAP CER 0.15UF 50V X7R 0805 66-08055C154JAT2A
CAP CER 0.15UF 50V X7R 0805

CAP CER 0.15UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C154JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C154JAT2A
Ceramic Capacitors 08055C154JAT2A
CAP CER 0.15UF 50V X7R 0805

CAP CER 0.15UF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 66M7683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
66M7683
Capacitor Ceramic 0.15Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 66M7683
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 5%, 0805; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 50V, X7R, 5%, 0805; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-08055C154JAT2A 08055C154JAT2A 66M7683
Product Name CAP CER 0.15UF 50V X7R 0805 Ceramic Capacitors Capacitor Ceramic 0.15Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details