Kyocera Corporation SMD 50V Capacitor 08055C153KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM21NR71H153KT Product overview: 08055C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C153KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM21NR71H153KT Product overview: 08055C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C153KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Capacitor
60-08055C153KAT2A
SMD 50V Capacitor 60-08055C153KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM21NR71H153KT Product overview: 08055C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C153KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM21NR71H153KT Product overview: 08055C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C153KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C153KAT2A - 904716-08055C153KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C153KAT2A
904716-08055C153KAT2A
Ceramic Capacitors - 08055C153KAT2A 904716-08055C153KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904716-08055C153KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.015 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08055C153KAT2A/4K, 478-1385-2, 478-1385-1, 08055C153KAT2A\\4K, 478-1385-6

Manufacturer: AVX Corporation
Win Source Part Number: 904716-08055C153KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.015 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08055C153KAT2A/4K, 478-1385-2, 478-1385-1, 08055C153KAT2A\\4K, 478-1385-6

Buy Now Datasheet
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0839 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0839
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0839
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9341 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9341
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9341
SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 94W2940 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
94W2940
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 94W2940
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 15000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8205
Cap, 15000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8205
CAP, 15000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 15000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 08055C153KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C153KAT2A
Ceramic Capacitors 08055C153KAT2A
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C153KAT2A 904716-08055C153KAT2A 30H0839 95W9341 94W2940 66AH8205 08055C153KAT2A
Product Name SMD 50V Capacitor Ceramic Capacitors - 08055C153KAT2A Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, 15000Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers