Kyocera Corporation Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C153JAT2A

Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 84H0618 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
84H0618
Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 84H0618
CERAMIC CAPACITOR 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84H0618
Product Name Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers