Kyocera Corporation Ceramic Capacitors 08055C151KAT2A

Description
150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10547-6-ND
Ceramic Capacitors 478-10547-6-ND
150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10547-1-ND
Ceramic Capacitors 478-10547-1-ND
150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10547-2-ND
Ceramic Capacitors 478-10547-2-ND
150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 97C6225 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
97C6225
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 97C6225
CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C151KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C151KAT2A
Ceramic Capacitors 08055C151KAT2A
CAP CER 150PF 50V X7R 0805

CAP CER 150PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10547-6-ND 478-10547-1-ND 97C6225 08055C151KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details