CERAMIC CAPACITOR 0.12UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC6294 |
| Product Name | Ceramic Capacitor 0.12Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1200 microF |