Kyocera Corporation Ceramic Capacitors 08055C122JAT2A

Description
1200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C122JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C122JAT2A-ND
Ceramic Capacitors 08055C122JAT2A-ND
1200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C122JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C122JAT2A
Capacitors - Ceramic Capacitors 08055C122JAT2A
CAP CER 1200PF 50V X7R 0805

CAP CER 1200PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7464
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7464
CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 0805; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 0805; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C122JAT2A-ND 08055C122JAT2A 55J7464
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details