AVX Corporation SMD 50V 1uF Capacitor 08055C105KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KU Product overview: 08055C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KU Product overview: 08055C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-08055C105KAT2A
SMD 50V 1uF Capacitor 60-08055C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KU Product overview: 08055C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KU Product overview: 08055C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM21AR71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KUCT-ND
Ceramic Capacitors 478-KGM21AR71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KUTR-ND
Ceramic Capacitors 478-KGM21AR71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KUDKR-ND
Ceramic Capacitors 478-KGM21AR71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243328
MLCCs - Multilayer Ceramic Capacitors 1243328
KYOCERA AVX 08055C105KAT2A

KYOCERA AVX 08055C105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441427 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441427
MLCCs - Multilayer Ceramic Capacitors 1441427
KYOCERA AVX 08055C105KAT2A

KYOCERA AVX 08055C105KAT2A

Supplier's Site
Ceramic Capacitors - 08055C105KAT2A - 847404-08055C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C105KAT2A
847404-08055C105KAT2A
Ceramic Capacitors - 08055C105KAT2A 847404-08055C105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 847404-08055C105KAT2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7956-1, 08055C105KAT2A-ND, 08055C105KAT2A\\3K, 478-7956-6, 08055C105KAT2A/3K, 478-7956-2

Manufacturer: AVX Corporation
Win Source Part Number: 847404-08055C105KAT2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-7956-1, 08055C105KAT2A-ND, 08055C105KAT2A\\3K, 478-7956-6, 08055C105KAT2A/3K, 478-7956-2

Buy Now Datasheet
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 91T5688 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
91T5688
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 91T5688
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87X9755 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87X9755
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87X9755
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-08055C105KAT2A - Utmel Electronic Limited
Hong Kong, China
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-08055C105KAT2A
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-08055C105KAT2A
50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
CAP CER 1UF 50V X7R 0805 - 66-08055C105KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 0805
66-08055C105KAT2A
CAP CER 1UF 50V X7R 0805 66-08055C105KAT2A
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C105KAT2A
Ceramic Capacitors 08055C105KAT2A
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C105KAT2A 478-KGM21AR71H105KUCT-ND 478-KGM21AR71H105KUDKR-ND 1243328 847404-08055C105KAT2A 91T5688 17928-08055C105KAT2A 66-08055C105KAT2A 08055C105KAT2A
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08055C105KAT2A Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS CAP CER 1UF 50V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details