Kyocera Corporation Ceramic Capacitors 08055C104KAT4A

Description
CAP CER 0.1UF 50V X7R 0805
Datasheet
Description
CAP CER 0.1UF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C104KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C104KAT4A
Ceramic Capacitors 08055C104KAT4A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9335 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9335
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9335
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4513
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4513
CAP, 0.1µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055C104KAT4A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055C104KAT4A
50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C104KAT4A 95W9335 13AC4513 08055C104KAT4A
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details