Kyocera Corporation Ceramic Capacitors 08055C104J4Z2A

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21BR71H104JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H104JTTR-ND
Ceramic Capacitors 478-KAF21BR71H104JTTR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H104JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H104JTCT-ND
Ceramic Capacitors 478-KAF21BR71H104JTCT-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H104JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H104JTDKR-ND
Ceramic Capacitors 478-KAF21BR71H104JTDKR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1359029 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359029
MLCCs - Multilayer Ceramic Capacitors 1359029
KYOCERA AVX 08055C104J4Z2A

KYOCERA AVX 08055C104J4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353229 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353229
MLCCs - Multilayer Ceramic Capacitors 1353229
KYOCERA AVX 08055C104J4Z2A

KYOCERA AVX 08055C104J4Z2A

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8512
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8512
CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx - 08N1886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx
08N1886
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx 08N1886
CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8198
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8198
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21BR71H104JTTR-ND 478-KAF21BR71H104JTDKR-ND 1359029 96Y8512 66AH8198
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details