Kyocera Corporation Capacitors - Ceramic Capacitors 08055C103JAZ2A

Description
Win Source Part Number: 1033884-08055C103JAZ 2A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C103J5RACTU; 08051C103JAT2A; 08053C103JAT2A; C0805C103J5RAC7025; 0805ZC103JAT2A; CL21B103JBANNNC08055 C103JAZ2A.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08055C103JAZ2A/4K,47 8-5293-2,478-5293-1, 478-5293-6
Request a Quote Datasheet
Description
Win Source Part Number: 1033884-08055C103JAZ 2A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C103J5RACTU; 08051C103JAT2A; 08053C103JAT2A; C0805C103J5RAC7025; 0805ZC103JAT2A; CL21B103JBANNNC08055 C103JAZ2A.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08055C103JAZ2A/4K,47 8-5293-2,478-5293-1, 478-5293-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1033884-08055C103JAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033884-08055C103JAZ2A
Capacitors - Ceramic Capacitors 1033884-08055C103JAZ2A
Win Source Part Number: 1033884-08055C103JAZ 2A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C103J5RACTU; 08051C103JAT2A; 08053C103JAT2A; C0805C103J5RAC7025; 0805ZC103JAT2A; CL21B103JBANNNC08055 C103JAZ2A.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08055C103JAZ2A/4K,47 8-5293-2,478-5293-1, 478-5293-6

Win Source Part Number: 1033884-08055C103JAZ2A
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C103J5RACTU; 08051C103JAT2A; 08053C103JAT2A; C0805C103J5RAC7025; 0805ZC103JAT2A; CL21B103JBANNNC08055C103JAZ2A.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08055C103JAZ2A/4K,478-5293-2,478-5293-1,478-5293-6

Buy Now Datasheet
Singapore, Singapore
SMD 50V 01uF Capacitor
60-08055C103JAZ2A
SMD 50V 01uF Capacitor 60-08055C103JAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21BR71H103JT NEW GLOBAL PN 50V .01uF A 581-KGF21BR71H103JT Product overview: 08055C103JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C103JAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21BR71H103JT NEW GLOBAL PN 50V .01uF A 581-KGF21BR71H103JT Product overview: 08055C103JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C103JAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF21BR71H103JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H103JTCT-ND
Ceramic Capacitors 478-KGF21BR71H103JTCT-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H103JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H103JTTR-ND
Ceramic Capacitors 478-KGF21BR71H103JTTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H103JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H103JTDKR-ND
Ceramic Capacitors 478-KGF21BR71H103JTDKR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C103JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C103JAZ2A
Ceramic Capacitors 08055C103JAZ2A
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1033884-08055C103JAZ2A 60-08055C103JAZ2A 478-KGF21BR71H103JTCT-ND 478-KGF21BR71H103JTDKR-ND 08055C103JAZ2A
Product Name Capacitors - Ceramic Capacitors SMD 50V 01uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details