Kyocera Corporation Ceramic Capacitors 08055C103J4T4A

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H103JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JMTR-ND
Ceramic Capacitors 478-KAM21BR71H103JMTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H103JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JMDKR-ND
Ceramic Capacitors 478-KAM21BR71H103JMDKR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H103JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JMCT-ND
Ceramic Capacitors 478-KAM21BR71H103JMCT-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7432 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7432
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7432
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H103JMTR-ND 478-KAM21BR71H103JMDKR-ND 55J7432
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers