Kyocera Corporation Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C102MAT4A

Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0820 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
30H0820
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 30H0820
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0820
Product Name Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers