Kyocera Corporation SMD 100pF 50V Capacitor 08055C101KAT2A

Description
Cap Ceramic 100pF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08055C101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100pF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08055C101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 50V Capacitor
60-08055C101KAT2A
SMD 100pF 50V Capacitor 60-08055C101KAT2A
Cap Ceramic 100pF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08055C101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C101KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08055C101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - 08055C101KAT2A - 758370-08055C101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 08055C101KAT2A
758370-08055C101KAT2A
Electronic Wholesale - 08055C101KAT2A 758370-08055C101KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 758370-08055C101KAT2 A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Manufacturer: AVX Corporation
Win Source Part Number: 758370-08055C101KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 100pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Buy Now
Ceramic Capacitors - 478-11898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11898-2-ND
Ceramic Capacitors 478-11898-2-ND
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11898-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11898-6-ND
Ceramic Capacitors 478-11898-6-ND
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11898-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11898-1-ND
Ceramic Capacitors 478-11898-1-ND
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 100PF 50V X7R 0805 - 66-08055C101KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 50V X7R 0805
66-08055C101KAT2A
CAP CER 100PF 50V X7R 0805 66-08055C101KAT2A
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C101KAT2A
Ceramic Capacitors 08055C101KAT2A
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9332 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9332
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9332
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4512
Cap, 100Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4512
CAP, 100PF, 50V, 10%, X7R, 0805, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 10%, X7R, 0805, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C101KAT2A 758370-08055C101KAT2A 478-11898-2-ND 478-11898-6-ND 66-08055C101KAT2A 08055C101KAT2A 95W9332 13AC4512
Product Name SMD 100pF 50V Capacitor Electronic Wholesale - 08055C101KAT2A Ceramic Capacitors Ceramic Capacitors CAP CER 100PF 50V X7R 0805 Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 100Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details