Kyocera Corporation Ceramic Capacitors 08055C100KAT2A

Description
10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11897-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11897-1-ND
Ceramic Capacitors 478-11897-1-ND
10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11897-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11897-2-ND
Ceramic Capacitors 478-11897-2-ND
10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11897-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11897-6-ND
Ceramic Capacitors 478-11897-6-ND
10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 56K4591 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
56K4591
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 56K4591
CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11897-1-ND 478-11897-6-ND 56K4591
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details