Kyocera Corporation Ceramic Capacitors 08055A8R2KAT2A

Description
8.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A8R2KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A8R2KAT2A-ND
Ceramic Capacitors 08055A8R2KAT2A-ND
8.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A8R2KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A8R2KAT2A
Capacitors - Ceramic Capacitors 08055A8R2KAT2A
CAP CER 8.2PF 50V NP0 0805

CAP CER 8.2PF 50V NP0 0805

Supplier's Site
Ceramic Capacitor 8.2Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7390
Ceramic Capacitor 8.2Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7390
CERAMIC CAPACITOR 8.2PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A8R2KAT2A-ND 08055A8R2KAT2A 55J7390
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 8.2Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details