Kyocera Corporation Ceramic Capacitors 08055A8R0JAT2A

Description
8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A8R0JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A8R0JAT2ADKR-ND
Ceramic Capacitors 478-08055A8R0JAT2ADKR-ND
8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A8R0JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A8R0JAT2ATR-ND
Ceramic Capacitors 478-08055A8R0JAT2ATR-ND
8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A8R0JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A8R0JAT2ACT-ND
Ceramic Capacitors 478-08055A8R0JAT2ACT-ND
8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1024072-08055A8R0JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1024072-08055A8R0JAT2A
Capacitors - Ceramic Capacitors 1024072-08055A8R0JAT2A
Win Source Part Number: 1024072-08055A8R0JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 8 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-08055A8R0JAT2ACT ,08055A8R0JAT2A-ND,4 78-08055A8R0JAT2ADKR ,478-08055A8R0JAT2AT R

Win Source Part Number: 1024072-08055A8R0JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 8 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-08055A8R0JAT2ACT,08055A8R0JAT2A-ND,478-08055A8R0JAT2ADKR,478-08055A8R0JAT2ATR

Buy Now Datasheet
Singapore, Singapore
SMD 8pF 50V Capacitor
60-08055A8R0JAT2A
SMD 8pF 50V Capacitor 60-08055A8R0JAT2A
Cap Ceramic 8pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08055A8R0JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A8R0JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 8pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08055A8R0JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A8R0JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 8Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 56K4589 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
56K4589
Ceramic Capacitor 8Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx 56K4589
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A8R0JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A8R0JAT2A
Ceramic Capacitors 08055A8R0JAT2A
CAP CER 8PF 50V NP0 0805

CAP CER 8PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-08055A8R0JAT2ADKR-ND 478-08055A8R0JAT2ATR-ND 1024072-08055A8R0JAT2A 60-08055A8R0JAT2A 56K4589 08055A8R0JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 8pF 50V Capacitor Ceramic Capacitor 8Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details