Kyocera Corporation Ceramic Capacitors - 08055A821JAT2A 08055A821JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000376-08055A821JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 820pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): CL21C821JBCNNNC; 500R15N821JV6E; C0805C821J5GACTM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000376-08055A821JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 820pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): CL21C821JBCNNNC; 500R15N821JV6E; C0805C821J5GACTM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A821JAT2A - 1000376-08055A821JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A821JAT2A
1000376-08055A821JAT2A
Ceramic Capacitors - 08055A821JAT2A 1000376-08055A821JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000376-08055A821JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 820pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): CL21C821JBCNNNC; 500R15N821JV6E; C0805C821J5GACTM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000376-08055A821JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 820pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): CL21C821JBCNNNC; 500R15N821JV6E; C0805C821J5GACTM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 50V 820pF Capacitor
60-08055A821JAT2A
SMD 50V 820pF Capacitor 60-08055A821JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H821JT NEW GLOBAL PN 50V 820pF A 581-KGM21BCG1H821JT Product overview: 08055A821JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 820pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 820pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A821JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H821JT NEW GLOBAL PN 50V 820pF A 581-KGM21BCG1H821JT Product overview: 08055A821JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 820pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 820pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A821JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A821JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A821JAT2A
Ceramic Capacitors 08055A821JAT2A
CAP CER 820PF 50V C0G/NP0 0805

CAP CER 820PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1406 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1406
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1406
CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0816 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0816
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0816
CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8380 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8380
Smd Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8380
SMD Multilayer Ceramic Capacitor, 820 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 820 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000376-08055A821JAT2A 60-08055A821JAT2A 08055A821JAT2A 96M1406 30H0816 50R8380
Product Name Ceramic Capacitors - 08055A821JAT2A SMD 50V 820pF Capacitor Ceramic Capacitors Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers