AVX Corporation Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A821JAT2A.

Description
CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5617
Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5617
CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5617
Product Name Ceramic Capacitor 820Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers