Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A820JAT2A

Description
KYOCERA AVX 08055A820JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A820JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353220 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353220
MLCCs - Multilayer Ceramic Capacitors 1353220
KYOCERA AVX 08055A820JAT2A

KYOCERA AVX 08055A820JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359007
MLCCs - Multilayer Ceramic Capacitors 1359007
KYOCERA AVX 08055A820JAT2A

KYOCERA AVX 08055A820JAT2A

Supplier's Site
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 97C7335 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
97C7335
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 97C7335
CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87W8306 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87W8306
Smd Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87W8306
SMD Multilayer Ceramic Capacitor, 82 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 82 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 82Pf, 50V, 5%, C0G/np0, 0805, Reel; Capacitance Kyocera Avx - 04X9393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, 5%, C0G/np0, 0805, Reel; Capacitance Kyocera Avx
04X9393
Cap, 82Pf, 50V, 5%, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 04X9393
CAP, 82PF, 50V, 5%, C0G/NP0, 0805, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 82PF, 50V, 5%, C0G/NP0, 0805, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A820JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A820JAT2A
Ceramic Capacitors 08055A820JAT2A
CAP CER 82PF 50V C0G/NP0 0805

CAP CER 82PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353220 97C7335 87W8306 04X9393 08055A820JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 82Pf, 50V, 5%, C0G/np0, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details