Kyocera Corporation Ceramic Capacitors 08055A751JAT2A

Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10542-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10542-6-ND
Ceramic Capacitors 478-10542-6-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10542-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10542-1-ND
Ceramic Capacitors 478-10542-1-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10542-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10542-2-ND
Ceramic Capacitors 478-10542-2-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 750Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 06H1082 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 750Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
06H1082
Capacitor Ceramic 750Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 06H1082
CAPACITOR CERAMIC 750PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 750PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10542-6-ND 478-10542-1-ND 06H1082
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 750Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details