Kyocera Corporation Ceramic Capacitors 08055A750JAT2A

Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10541-1-ND
Ceramic Capacitors 478-10541-1-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10541-6-ND
Ceramic Capacitors 478-10541-6-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10541-2-ND
Ceramic Capacitors 478-10541-2-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7376
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7376
CAPACITOR CERAMIC 75PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:75pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 75PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:75pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10541-1-ND 478-10541-6-ND 55J7376
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 75Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details