Kyocera Corporation Ceramic Capacitors 08055A6R8JAT2A

Description
6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10540-6-ND
Ceramic Capacitors 478-10540-6-ND
6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10540-2-ND
Ceramic Capacitors 478-10540-2-ND
6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10540-1-ND
Ceramic Capacitors 478-10540-1-ND
6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 6.8Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 61H3866 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
61H3866
Ceramic Capacitor 6.8Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 61H3866
CERAMIC CAPACITOR 6.8PF 50V, C0G, 5%, 0805; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 50V, C0G, 5%, 0805; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 6.8Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 6.8Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8508
Cap, Mlcc, C0G, 6.8Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8508
CAP, MLCC, C0G, 6.8PF, 50V, 0805; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 6.8PF, 50V, 0805; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10540-6-ND 478-10540-2-ND 61H3866
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6.8Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details