Kyocera Corporation SMD 50V 6.8pF Capacitor 08055A6R8DAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H6R8DT NEW GLOBAL PN 50V 6.8pF A 581-KGM21BCG1H6R8DT Product overview: 08055A6R8DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6.8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A6R8DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H6R8DT NEW GLOBAL PN 50V 6.8pF A 581-KGM21BCG1H6R8DT Product overview: 08055A6R8DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6.8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A6R8DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 6.8pF Capacitor
60-08055A6R8DAT2A
SMD 50V 6.8pF Capacitor 60-08055A6R8DAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H6R8DT NEW GLOBAL PN 50V 6.8pF A 581-KGM21BCG1H6R8DT Product overview: 08055A6R8DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6.8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A6R8DAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H6R8DT NEW GLOBAL PN 50V 6.8pF A 581-KGM21BCG1H6R8DT Product overview: 08055A6R8DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6.8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A6R8DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A6R8DAT2A - 850981-08055A6R8DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A6R8DAT2A
850981-08055A6R8DAT2A
Ceramic Capacitors - 08055A6R8DAT2A 850981-08055A6R8DAT2A
Manufacturer: AVX Corporation Win Source Part Number: 850981-08055A6R8DAT2 A Features: 6.8 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08055A6R8DAT2A-ND, 478-10539-6, 478-10539-2, 478-10539-1

Manufacturer: AVX Corporation
Win Source Part Number: 850981-08055A6R8DAT2A
Features: 6.8 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08055A6R8DAT2A-ND, 478-10539-6, 478-10539-2, 478-10539-1

Buy Now Datasheet
Ceramic Capacitors - 08055A6R8DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A6R8DAT2A
Ceramic Capacitors 08055A6R8DAT2A
CAP CER 6.8PF 50V C0G/NP0 0805

CAP CER 6.8PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-08055A6R8DAT2A 850981-08055A6R8DAT2A 08055A6R8DAT2A
Product Name SMD 50V 6.8pF Capacitor Ceramic Capacitors - 08055A6R8DAT2A Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
WVAC 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers