Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A680JAT2A

Description
KYOCERA AVX 08055A680JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A680JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359035 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359035
MLCCs - Multilayer Ceramic Capacitors 1359035
KYOCERA AVX 08055A680JAT2A

KYOCERA AVX 08055A680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353217
MLCCs - Multilayer Ceramic Capacitors 1353217
KYOCERA AVX 08055A680JAT2A

KYOCERA AVX 08055A680JAT2A

Supplier's Site
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 97C6242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
97C6242
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 97C6242
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9392 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9392
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9392
Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87W8305 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87W8305
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87W8305
SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A680JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A680JAT2A
Ceramic Capacitors 08055A680JAT2A
CAP CER 68PF 50V C0G/NP0 0805

CAP CER 68PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359035 97C6242 04X9392 08055A680JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 68Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers