Kyocera Corporation Ceramic Capacitors 08055A621JAT2A

Description
620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12781-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12781-2-ND
Ceramic Capacitors 478-12781-2-ND
620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12781-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12781-6-ND
Ceramic Capacitors 478-12781-6-ND
620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12781-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12781-1-ND
Ceramic Capacitors 478-12781-1-ND
620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

620pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 620Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7350 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 620Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7350
Ceramic Capacitor 620Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7350
CERAMIC CAPACITOR 620PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:620pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 620PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:620pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12781-2-ND 478-12781-6-ND 55J7350
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 620Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers