Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A5R6CAT2A

Description
KYOCERA AVX 08055A5R6CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A5R6CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359031
MLCCs - Multilayer Ceramic Capacitors 1359031
KYOCERA AVX 08055A5R6CAT2A

KYOCERA AVX 08055A5R6CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353216
MLCCs - Multilayer Ceramic Capacitors 1353216
KYOCERA AVX 08055A5R6CAT2A

KYOCERA AVX 08055A5R6CAT2A

Supplier's Site
Cap, 5.6Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx - 13AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx
13AC4509
Cap, 5.6Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 13AC4509
CAP, 5.6PF, 50V, C0G/NP0, 0805, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0805, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9325 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9325
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9325
SMD Multilayer Ceramic Capacitor, 5.6 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 5.6 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx - 94W2933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
94W2933
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx 94W2933
CAPACITOR, CERAMIC, 5.6PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 5.6PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359031 13AC4509 95W9325 94W2933
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 5.6Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers