Kyocera Corporation Ceramic Capacitors 08055A5R1JAT2A

Description
5.1pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.1pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A5R1JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A5R1JAT2A-ND
Ceramic Capacitors 08055A5R1JAT2A-ND
5.1pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.1pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 5.1Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.1Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7300
Capacitor Ceramic 5.1Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7300
CAPACITOR CERAMIC 5.1PF 50V, C0G, 5%, 0805; Capacitance:5.1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5.1PF 50V, C0G, 5%, 0805; Capacitance:5.1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055A5R1JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A5R1JAT2A
Capacitors - Ceramic Capacitors 08055A5R1JAT2A
CAP CER 5.1PF 50V NP0 0805

CAP CER 5.1PF 50V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055A5R1JAT2A-ND 55J7300 08055A5R1JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 5.1Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details